Bourns, Inc. Inductor, 25%, Smd; Dc Current Rating Bourns SRF2012-121YA

Description
INDUCTOR, 25%, SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 25%, SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 25%, Smd; Dc Current Rating Bourns - 54W0018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 25%, Smd; Dc Current Rating Bourns
54W0018
Inductor, 25%, Smd; Dc Current Rating Bourns 54W0018
INDUCTOR, 25%, SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 25%, SMD; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012A Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 54W0018
Product Name Inductor, 25%, Smd; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 7828432 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3 suppliers