TE Connectivity Fixed Inductors 36401E15NFTDF

Description
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E15NFTDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E15NFTDF-ND
Fixed Inductors 36401E15NFTDF-ND
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E15NFTDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 1 (+/- %)
DCR 1.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers