Bourns, Inc. Common Mode Filter, 6.5Mh, 0.3A, 5Kohm; Dc Current Rating Bourns SRF0905A-652Y

Description
COMMON MODE FILTER, 6.5MH, 0.3A, 5KOHM; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905A Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 6.5MH, 0.3A, 5KOHM; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905A Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 6.5Mh, 0.3A, 5Kohm; Dc Current Rating Bourns - 41Y0225 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 6.5Mh, 0.3A, 5Kohm; Dc Current Rating Bourns
41Y0225
Common Mode Filter, 6.5Mh, 0.3A, 5Kohm; Dc Current Rating Bourns 41Y0225
COMMON MODE FILTER, 6.5MH, 0.3A, 5KOHM; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905A Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 6.5MH, 0.3A, 5KOHM; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905A Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, 6500Uh, 30%, 0.3A; Rated Current Bourns - 31Y4593 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 6500Uh, 30%, 0.3A; Rated Current Bourns
31Y4593
Common Mode Choke, 6500Uh, 30%, 0.3A; Rated Current Bourns 31Y4593
COMMON MODE CHOKE, 6500UH, 30%, 0.3A; Rated Current:300mA; Inductance:6.5mH; Product Range:SRF0905A Series; Impedance:5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 6500UH, 30%, 0.3A; Rated Current:300mA; Inductance:6.5mH; Product Range:SRF0905A Series; Impedance:5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y0225
Product Name Common Mode Filter, 6.5Mh, 0.3A, 5Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660128 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details