Bourns, Inc. Common Mode Filter, 500Uh, 1A, 1Kohm; Dc Current Rating Bourns SRF0905A-501Y

Description
COMMON MODE FILTER, 500UH, 1A, 1KOHM; DC Current Rating:1A; Inductance:500µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 500UH, 1A, 1KOHM; DC Current Rating:1A; Inductance:500µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 500Uh, 1A, 1Kohm; Dc Current Rating Bourns - 32AK6205 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 500Uh, 1A, 1Kohm; Dc Current Rating Bourns
32AK6205
Common Mode Filter, 500Uh, 1A, 1Kohm; Dc Current Rating Bourns 32AK6205
COMMON MODE FILTER, 500UH, 1A, 1KOHM; DC Current Rating:1A; Inductance:500µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 500UH, 1A, 1KOHM; DC Current Rating:1A; Inductance:500µH; Product Range:SRF0905A Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32AK6205
Product Name Common Mode Filter, 500Uh, 1A, 1Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9382 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details