Bourns, Inc. Bead/Filter/EMI Optimization >> Common Mode Filters SRF0905A-472Y

Description
4.7mH@100kHz 4kΩ@300kHz 900mΩ 2 SMD,9.2x6mm Common Mode Filters ROHS
Datasheet
Description
4.7mH@100kHz 4kΩ@300kHz 900mΩ 2 SMD,9.2x6mm Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - SRF0905A-472Y - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
SRF0905A-472Y
Bead/Filter/EMI Optimization >> Common Mode Filters SRF0905A-472Y
4.7mH@100kHz 4kΩ@300kHz 900mΩ 2 SMD,9.2x6mm Common Mode Filters ROHS

4.7mH@100kHz 4kΩ@300kHz 900mΩ 2 SMD,9.2x6mm Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, 4700Uh, 30%, 0.4A; Rated Current Bourns - 31Y4590 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 4700Uh, 30%, 0.4A; Rated Current Bourns
31Y4590
Common Mode Choke, 4700Uh, 30%, 0.4A; Rated Current Bourns 31Y4590
COMMON MODE CHOKE, 4700UH, 30%, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:SRF0905A Series; Impedance:4kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 4700UH, 30%, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:SRF0905A Series; Impedance:4kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm; Dc Current Rating Bourns - 41Y0222 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm; Dc Current Rating Bourns
41Y0222
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm; Dc Current Rating Bourns 41Y0222
COMMON MODE FILTER, 4.7MH, 0.4A, 4KOHM; DC Current Rating:400mA; Inductance:4.7mH; Product Range:SRF0905A Series; Impedance:4kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 4.7MH, 0.4A, 4KOHM; DC Current Rating:400mA; Inductance:4.7mH; Product Range:SRF0905A Series; Impedance:4kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm; Dc Current Rating Bourns - 33AK4330 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm; Dc Current Rating Bourns
33AK4330
Common Mode Filter, 4.7Mh, 0.4A, 4Kohm; Dc Current Rating Bourns 33AK4330
COMMON MODE FILTER, 4.7MH, 0.4A, 4KOHM; DC Current Rating:400mA; Inductance:4.7mH; Product Range:SRF0905A Series; Impedance:4kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 4.7MH, 0.4A, 4KOHM; DC Current Rating:400mA; Inductance:4.7mH; Product Range:SRF0905A Series; Impedance:4kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number SRF0905A-472Y 31Y4590
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, 4700Uh, 30%, 0.4A; Rated Current Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678282 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details