Bourns, Inc. Common Mode Choke, 25Uh, 30%, 1A; Rated Current Bourns SRF0905A-250Y

Description
COMMON MODE CHOKE, 25UH, 30%, 1A; Rated Current:1A; Inductance:25µH; Product Range:SRF0905A Series; Impedance:600ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 25UH, 30%, 1A; Rated Current:1A; Inductance:25µH; Product Range:SRF0905A Series; Impedance:600ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 25Uh, 30%, 1A; Rated Current Bourns - 31Y4586 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 25Uh, 30%, 1A; Rated Current Bourns
31Y4586
Common Mode Choke, 25Uh, 30%, 1A; Rated Current Bourns 31Y4586
COMMON MODE CHOKE, 25UH, 30%, 1A; Rated Current:1A; Inductance:25µH; Product Range:SRF0905A Series; Impedance:600ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (1 RoHS Compliant: Yes

COMMON MODE CHOKE, 25UH, 30%, 1A; Rated Current:1A; Inductance:25µH; Product Range:SRF0905A Series; Impedance:600ohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 25Uh, 1A, 600 Ohm; Dc Current Rating Bourns - 41Y0218 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 25Uh, 1A, 600 Ohm; Dc Current Rating Bourns
41Y0218
Common Mode Filter, 25Uh, 1A, 600 Ohm; Dc Current Rating Bourns 41Y0218
COMMON MODE FILTER, 25UH, 1A, 600 OHM; DC Current Rating:1A; Inductance:25µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 25UH, 1A, 600 OHM; DC Current Rating:1A; Inductance:25µH; Product Range:SRF0905A Series; Impedance:600ohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 31Y4586
Product Name Common Mode Choke, 25Uh, 30%, 1A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-715-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
3 suppliers