Bourns, Inc. Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns SRF0905A-202Y

Description
COMMON MODE FILTER, 2MH, 0.6A, 3KOHM; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905A Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 2MH, 0.6A, 3KOHM; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905A Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns - 41Y0217 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns
41Y0217
Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns 41Y0217
COMMON MODE FILTER, 2MH, 0.6A, 3KOHM; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905A Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 2MH, 0.6A, 3KOHM; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905A Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns - 33AK4325 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns
33AK4325
Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns 33AK4325
COMMON MODE FILTER, 2MH, 0.6A, 3KOHM; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905A Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 2MH, 0.6A, 3KOHM; DC Current Rating:600mA; Inductance:2mH; Product Range:SRF0905A Series; Impedance:3kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y0217
Product Name Common Mode Filter, 2Mh, 0.6A, 3Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8388 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details