Bourns, Inc. Common Mode Filter, 1Mh, 0.8A, 1.5Kohm; Dc Current Rating Bourns SRF0905A-102Y

Description
COMMON MODE FILTER, 1MH, 0.8A, 1.5KOHM; DC Current Rating:800mA; Inductance:1mH; Product Range:SRF0905A Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 1MH, 0.8A, 1.5KOHM; DC Current Rating:800mA; Inductance:1mH; Product Range:SRF0905A Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 1Mh, 0.8A, 1.5Kohm; Dc Current Rating Bourns - 32AK6204 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1Mh, 0.8A, 1.5Kohm; Dc Current Rating Bourns
32AK6204
Common Mode Filter, 1Mh, 0.8A, 1.5Kohm; Dc Current Rating Bourns 32AK6204
COMMON MODE FILTER, 1MH, 0.8A, 1.5KOHM; DC Current Rating:800mA; Inductance:1mH; Product Range:SRF0905A Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 1MH, 0.8A, 1.5KOHM; DC Current Rating:800mA; Inductance:1mH; Product Range:SRF0905A Series; Impedance:1.5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32AK6204
Product Name Common Mode Filter, 1Mh, 0.8A, 1.5Kohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2378698 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details