Bourns, Inc. Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns SRF0905-652Y.

Description
LINE FILTER, 6.5MH, 5KOHM, 0.3A; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 6.5MH, 5KOHM, 0.3A; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns - 28AC3106 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns
28AC3106
Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns 28AC3106
LINE FILTER, 6.5MH, 5KOHM, 0.3A; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

LINE FILTER, 6.5MH, 5KOHM, 0.3A; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 28AC3106
Product Name Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Power Line Filter Modules - CCM2169-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers