Bourns, Inc. Line Filter, 6500Uh, Smd; Rated Current Bourns SRF0905-652Y

Description
LINE FILTER, 6500UH, SMD; Rated Current:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 6500UH, SMD; Rated Current:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 6500Uh, Smd; Rated Current Bourns - 45W6412 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 6500Uh, Smd; Rated Current Bourns
45W6412
Line Filter, 6500Uh, Smd; Rated Current Bourns 45W6412
LINE FILTER, 6500UH, SMD; Rated Current:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes

LINE FILTER, 6500UH, SMD; Rated Current:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 6500Uh 300Ma 50%; Dc Current Rating Bourns - 05R8224 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 6500Uh 300Ma 50%; Dc Current Rating Bourns
05R8224
Common Mode Choke, 6500Uh 300Ma 50%; Dc Current Rating Bourns 05R8224
COMMON MODE CHOKE, 6500UH 300mA 50%; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 6500UH 300mA 50%; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns - 44AC1960 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns
44AC1960
Line Filter, 6.5Mh, 5Kohm, 0.3A; Dc Current Rating Bourns 44AC1960
LINE FILTER, 6.5MH, 5KOHM, 0.3A; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

LINE FILTER, 6.5MH, 5KOHM, 0.3A; DC Current Rating:300mA; Inductance:6.5mH; Product Range:SRF0905 Series; Impedance:5kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45W6412
Product Name Line Filter, 6500Uh, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-498-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details