Bourns, Inc. Common Mode Choke, 470Uh, 1.1A, 50% Rohs Compliant Bourns SRF0905-471Y

Description
COMMON MODE CHOKE, 470UH, 1.1A, 50% ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE CHOKE, 470UH, 1.1A, 50% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 470Uh, 1.1A, 50% Rohs Compliant Bourns - 47Y7195 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 470Uh, 1.1A, 50% Rohs Compliant Bourns
47Y7195
Common Mode Choke, 470Uh, 1.1A, 50% Rohs Compliant Bourns 47Y7195
COMMON MODE CHOKE, 470UH, 1.1A, 50% ROHS COMPLIANT: YES

COMMON MODE CHOKE, 470UH, 1.1A, 50% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Line Filter, 470Uh, 1Kohm, 1.1A; Dc Current Rating Bourns - 44AC1957 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 470Uh, 1Kohm, 1.1A; Dc Current Rating Bourns
44AC1957
Line Filter, 470Uh, 1Kohm, 1.1A; Dc Current Rating Bourns 44AC1957
LINE FILTER, 470UH, 1KOHM, 1.1A; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905 Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

LINE FILTER, 470UH, 1KOHM, 1.1A; DC Current Rating:1.1A; Inductance:470µH; Product Range:SRF0905 Series; Impedance:1kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 470Uh, 1.1A, 50%; Rated Current Bourns - 05R8220 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 470Uh, 1.1A, 50%; Rated Current Bourns
05R8220
Common Mode Choke, 470Uh, 1.1A, 50%; Rated Current Bourns 05R8220
COMMON MODE CHOKE, 470UH, 1.1A, 50%; Rated Current:1.1A; Inductance:470µH; Product Range:SRF0905 Series; Impedance:1kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; DC Current Max:1.1A RoHS Compliant: Yes

COMMON MODE CHOKE, 470UH, 1.1A, 50%; Rated Current:1.1A; Inductance:470µH; Product Range:SRF0905 Series; Impedance:1kohm; Common Mode Filter Case:9.2mm x 6mm x 5mm; Automotive Qualification Standard:-; DC Current Max:1.1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 47Y7195 44AC1957
Product Name Common Mode Choke, 470Uh, 1.1A, 50% Rohs Compliant Bourns Line Filter, 470Uh, 1Kohm, 1.1A; Dc Current Rating Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678374 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-010-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details