Bourns, Inc. Line Filter, 330Uh, 900 Ohm, 0.3A; Rated Current Bourns SRF0602-331Y

Description
LINE FILTER, 330UH, 900 OHM, 0.3A; Rated Current:300mA; Inductance:330µH; Product Range:SRF0602 Series; Impedance:900ohm; Common Mode Filter Case:6.5mm x 3.6mm x 1.65mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, 330UH, 900 OHM, 0.3A; Rated Current:300mA; Inductance:330µH; Product Range:SRF0602 Series; Impedance:900ohm; Common Mode Filter Case:6.5mm x 3.6mm x 1.65mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, 330Uh, 900 Ohm, 0.3A; Rated Current Bourns - 57AC3459 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, 330Uh, 900 Ohm, 0.3A; Rated Current Bourns
57AC3459
Line Filter, 330Uh, 900 Ohm, 0.3A; Rated Current Bourns 57AC3459
LINE FILTER, 330UH, 900 OHM, 0.3A; Rated Current:300mA; Inductance:330µH; Product Range:SRF0602 Series; Impedance:900ohm; Common Mode Filter Case:6.5mm x 3.6mm x 1.65mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

LINE FILTER, 330UH, 900 OHM, 0.3A; Rated Current:300mA; Inductance:330µH; Product Range:SRF0602 Series; Impedance:900ohm; Common Mode Filter Case:6.5mm x 3.6mm x 1.65mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, 330Uh, 300Ma 50%; Dc Current Rating Bourns - 05R8211 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 330Uh, 300Ma 50%; Dc Current Rating Bourns
05R8211
Common Mode Choke, 330Uh, 300Ma 50%; Dc Current Rating Bourns 05R8211
COMMON MODE CHOKE, 330UH, 300mA 50%; DC Current Rating:300mA; Inductance:330µH; Product Range:SRF0602 Series; Impedance:900ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 330UH, 300mA 50%; DC Current Rating:300mA; Inductance:330µH; Product Range:SRF0602 Series; Impedance:900ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC3459
Product Name Line Filter, 330Uh, 900 Ohm, 0.3A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filters - 2871219 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details