The Common Mode Choke, part number 05R8208, features an inductance of 100 OºH with a tolerance of ±50%. It has a DC current rating of 300 mA and a maximum direct current resistance (DCR) of 0.22 Ω per winding. This component operates effectively within a frequency range of 3 to 660 MHz, providing an impedance of 260 Ω at its rated frequency. The choke is RoHS compliant and is designed for a wide operating temperature range of -40 °C to +105 °C. It is constructed with a ferrite core and enameled copper wire, ensuring durability and reliability in various applications. The product is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.
COMMON MODE CHOKE, 100UH, 300mA 50%; DC Current Rating:300mA; Inductance:100µH; Product Range:SRF0602 Series; Impedance:260ohm; Product Length:6.5mm; Product Width:3.6mm; Product Height:1.65mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 05R8208 |
| Product Name | Common Mode Choke, 100Uh, 300Ma 50%; Dc Current Rating Bourns |
| Standards and Certifications | RoHS |