Bourns, Inc. Dc Current Rating Bourns SRF0504-302Y.

Description
DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:-; Case Dimensions:5.2mm x 5mm x 4.8mm RoHS Compliant: Yes
Datasheet
Description
DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:-; Case Dimensions:5.2mm x 5mm x 4.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Current Rating Bourns - 15AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Dc Current Rating Bourns
15AC0589
Dc Current Rating Bourns 15AC0589
DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:-; Case Dimensions:5.2mm x 5mm x 4.8mm RoHS Compliant: Yes

DC Current Rating:500mA; Inductance:6µH; Product Range:SRF0504 Series; Impedance:3kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:-; Case Dimensions:5.2mm x 5mm x 4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15AC0589
Product Name Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details