Bourns, Inc. Common Mode Choke, 3Uh, 1A, 30%; Dc Current Rating Bourns SRF0504-152Y

Description
COMMON MODE CHOKE, 3UH, 1A, 30%; DC Current Rating:1A; Inductance:3.6µH; Product Range:SRF0504 Series; Impedance:1.5kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 3UH, 1A, 30%; DC Current Rating:1A; Inductance:3.6µH; Product Range:SRF0504 Series; Impedance:1.5kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 3Uh, 1A, 30%; Dc Current Rating Bourns - 05R8202 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 3Uh, 1A, 30%; Dc Current Rating Bourns
05R8202
Common Mode Choke, 3Uh, 1A, 30%; Dc Current Rating Bourns 05R8202
COMMON MODE CHOKE, 3UH, 1A, 30%; DC Current Rating:1A; Inductance:3.6µH; Product Range:SRF0504 Series; Impedance:1.5kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 3UH, 1A, 30%; DC Current Rating:1A; Inductance:3.6µH; Product Range:SRF0504 Series; Impedance:1.5kohm; Product Length:5.2mm; Product Width:5mm; Product Height:4.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 05R8202
Product Name Common Mode Choke, 3Uh, 1A, 30%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378709 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-704-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers