Bourns, Inc. Fixed Inductors SPB0705-72NM

Description
FIXED IND 72NH 43A 0.35 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 72NH 43A 0.35 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB0705-72NMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB0705-72NMTR-ND
Fixed Inductors 118-SPB0705-72NMTR-ND
FIXED IND 72NH 43A 0.35 MOHM SMD

FIXED IND 72NH 43A 0.35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SPB0705-72NMDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB0705-72NMDKR-ND
Fixed Inductors 118-SPB0705-72NMDKR-ND
FIXED IND 72NH 43A 0.35 MOHM SMD

FIXED IND 72NH 43A 0.35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SPB0705-72NMCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB0705-72NMCT-ND
Fixed Inductors 118-SPB0705-72NMCT-ND
FIXED IND 72NH 43A 0.35 MOHM SMD

FIXED IND 72NH 43A 0.35 MOHM SMD

Buy Now Datasheet
Power Inductor, 72Nh, Shielded, 65A Rohs Compliant Bourns - 61AK2480 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 72Nh, Shielded, 65A Rohs Compliant Bourns
61AK2480
Power Inductor, 72Nh, Shielded, 65A Rohs Compliant Bourns 61AK2480
POWER INDUCTOR, 72NH, SHIELDED, 65A ROHS COMPLIANT: YES

POWER INDUCTOR, 72NH, SHIELDED, 65A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB0705-72NMTR-ND 61AK2480
Product Name Fixed Inductors Power Inductor, 72Nh, Shielded, 65A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers