146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
DIODE, FULL REEL; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 90VWM 146VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ90CABDKR-ND | 67R0405 | SMLJ90CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 146 volts | 146 volts |