93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: Bourns Inc.
Win Source Part Number: 1098476-SMLJ58CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 58V
Minimum Breakdown Voltage: 64.4V
Max Clamping Voltage: 93.6V
Peak Pulse Current(Ippm): 32A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
TVS DIODE 58VWM 93.6VC SMC Product overview: SMLJ58CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ58CA can be used for catalog matching and distributor lookup.
DIODE; Product Range:SMLJ Series; TVS Polarity:Bidirection
TVS DIODE 58VWM 93.6VC DO214AB
TVS Diodes / ESD Suppressors 58volts 5uA 32 Amps Bi-Dir
TVS DIODE 58VWM 93.6VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ58CABCT-ND | 1098476-SMLJ58CA | 144-SMLJ58CA | 67R0377 | 103-SMLJ58CA | SMLJ58CA | SMLJ58CA | SMLJ58CA |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMLJ58CA | TVS Protection Diode | Diode; Product Range Bourns | TVS DIODE 58VWM 93.6VC DO214AB | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | SMC (DO-214AB) | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | |||
| VBR | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts |