Bourns, Inc. Diode, Full Reel; Product Range Bourns SMBJ16CA.

Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 28AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
28AC2247
Diode, Full Reel; Product Range Bourns 28AC2247
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC2247
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details