Bourns, Inc. Product Range Bourns SMBJ10A.

Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.8V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC0315 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC0315
Product Range Bourns 15AC0315
Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.8V RoHS Compliant: Yes

Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V; Maximum Breakdown Voltage:12.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0315
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Rectifier Diode - 1N5418C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 400 volts
View Details