Bourns, Inc. Diode; Product Range Bourns SMAJ60CA.

Description
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Bourns - 31AC4065 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
31AC4065
Diode; Product Range Bourns 31AC4065
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31AC4065
Product Name Diode; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Switching Diodes - 1220239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details