Bourns, Inc. Product Range Bourns SMAJ6.0A.

Description
Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Maximum Breakdown Voltage:7.37V RoHS Compliant: Yes
Datasheet
Description
Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Maximum Breakdown Voltage:7.37V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 15AC4264 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
15AC4264
Product Range Bourns 15AC4264
Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Maximum Breakdown Voltage:7.37V RoHS Compliant: Yes

Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Maximum Breakdown Voltage:7.37V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4264
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Bridge Rectifier - 436322 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4972US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 122 mA
IR 2 mA
View Details