Bourns, Inc. Diode, Full Reel; Product Range Bourns SMAJ13A.

Description
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Full Reel; Product Range Bourns - 30AC0249 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
30AC0249
Diode, Full Reel; Product Range Bourns 30AC0249
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0249
Product Name Diode, Full Reel; Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4971 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 132 mA
IR 2 mA
View Details