Bourns, Inc. Product Range Bourns SMAJ120CA.

Description
Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:133V RoHS Compliant: Yes
Description
Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:133V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC0248 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC0248
Product Range Bourns 30AC0248
Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:133V RoHS Compliant: Yes

Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Breakdown Voltage Min:133V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0248
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 6TQ040 - 1129711-6TQ040 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
Diode and Rectifier - 284-SMP1345-518LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers