Bourns, Inc. Transformers - Pulse Transformers SM91074AL-E

Description
Win Source Part Number: 1232758-SM91074AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200 Package: Tape & Reel Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91074AL-ETR,SM 91074ALEDKR,SM91074A LECT,SM91074ALEDKR,S M91074ALETR,118-SM91 074AL-EDKR,SM91074AL ECT,SM91074ALETR,118 -SM91074AL-ECT,SM910 74ALE Base Product Number: SM9107
Request a Quote Datasheet
Description
Win Source Part Number: 1232758-SM91074AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200 Package: Tape & Reel Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91074AL-ETR,SM 91074ALEDKR,SM91074A LECT,SM91074ALEDKR,S M91074ALETR,118-SM91 074AL-EDKR,SM91074AL ECT,SM91074ALETR,118 -SM91074AL-ECT,SM910 74ALE Base Product Number: SM9107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1232758-SM91074AL-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232758-SM91074AL-E
Transformers - Pulse Transformers 1232758-SM91074AL-E
Win Source Part Number: 1232758-SM91074AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200 Package: Tape & Reel Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91074AL-ETR,SM 91074ALEDKR,SM91074A LECT,SM91074ALEDKR,S M91074ALETR,118-SM91 074AL-EDKR,SM91074AL ECT,SM91074ALETR,118 -SM91074AL-ECT,SM910 74ALE Base Product Number: SM9107

Win Source Part Number: 1232758-SM91074AL-E
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200
Package: Tape & Reel
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91074AL-ETR,SM91074ALEDKR,SM91074ALECT,SM91074ALEDKR,SM91074ALETR,118-SM91074AL-EDKR,SM91074ALECT,SM91074ALETR,118-SM91074AL-ECT,SM91074ALE
Base Product Number: SM9107

Buy Now Datasheet
Pulse Transformers - 118-SM91074AL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91074AL-EDKR-ND
Pulse Transformers 118-SM91074AL-EDKR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformers - 118-SM91074AL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91074AL-ECT-ND
Pulse Transformers 118-SM91074AL-ECT-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
Pulse Transformers - 118-SM91074AL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91074AL-ETR-ND
Pulse Transformers 118-SM91074AL-ETR-ND
Pulse Transformer

Pulse Transformer

Buy Now Datasheet
10/100 Base Transformer Aec-Qq +125 C Rohs Compliant Bourns - 78AC4722 - Newark, An Avnet Company
Chicago, IL, United States
10/100 Base Transformer Aec-Qq +125 C Rohs Compliant Bourns
78AC4722
10/100 Base Transformer Aec-Qq +125 C Rohs Compliant Bourns 78AC4722
10/100 BASE TRANSFORMER AEC-QQ +125 C ROHS COMPLIANT: YES

10/100 BASE TRANSFORMER AEC-QQ +125 C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 1232758-SM91074AL-E 118-SM91074AL-EDKR-ND 78AC4722
Product Name Transformers - Pulse Transformers Pulse Transformers 10/100 Base Transformer Aec-Qq +125 C Rohs Compliant Bourns
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C1023 PoE Transformer for TI LM5070 PoE Interface - C1023-AL C1023-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details