Bourns, Inc. Pulse Transformers SM75057PEL

Description
1.2mH Pulse Transformer 1:2 Transmitter, 1:2 Receiver Surface Mount
Request a Quote Datasheet
Description
1.2mH Pulse Transformer 1:2 Transmitter, 1:2 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - SM75057PEL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM75057PEL-ND
Pulse Transformers SM75057PEL-ND
1.2mH Pulse Transformer 1:2 Transmitter, 1:2 Receiver Surface Mount

1.2mH Pulse Transformer 1:2 Transmitter, 1:2 Receiver Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1221503-SM75057PEL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1221503-SM75057PEL
Transformers - Pulse Transformers 1221503-SM75057PEL
Win Source Part Number: 1221503-SM75057PEL Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 1.2mH Height - Seated (Max): 0.222" (5.65mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Base Product Number: SM750

Win Source Part Number: 1221503-SM75057PEL
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Inductance: 1.2mH
Height - Seated (Max): 0.222" (5.65mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.504" L x 0.272" W (12.80mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Base Product Number: SM750

Buy Now Datasheet
1.2MH Pulse Transformer - 166-SM75057PEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-SM75057PEL
1.2MH Pulse Transformer 166-SM75057PEL
PULSE XFMR 1:2 TX 1:2 RX 1.2MH Product overview: SM75057PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM75057PEL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:2 TX 1:2 RX 1.2MH Product overview: SM75057PEL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM75057PEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns - 38X6258 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns
38X6258
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns 38X6258
TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:2; Insertion Loss:-; DC Resistance:1.6ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:2; Insertion Loss:-; DC Resistance:1.6ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns - 38X6259 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns
38X6259
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns 38X6259
TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:2; Insertion Loss:-; DC Resistance:1.6ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:2; Insertion Loss:-; DC Resistance:1.6ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM75057PEL
Audio Transformers / Signal Transformers SM75057PEL
Audio Transformers / Signal Transformers T1/E1 Potted

Audio Transformers / Signal Transformers T1/E1 Potted

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
SM75057PEL
Transformers - Pulse Transformers SM75057PEL
PULSE XFMR 1:2 TX 1:2 RX 1.2MH

PULSE XFMR 1:2 TX 1:2 RX 1.2MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SM75057PEL-ND 1221503-SM75057PEL 166-SM75057PEL 38X6258 SM75057PEL SM75057PEL
Product Name Pulse Transformers Transformers - Pulse Transformers 1.2MH Pulse Transformer Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω - Z7550-FMSFDC+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Pulse Transformers - 1670209 - RS Components, Ltd.
Specs
Other Transformer Types / Applications Pulse Transformers
Mounting Surface mount
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-BASX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
2 suppliers