Bourns, Inc. Pulse Transformers - SM51589EL SM51589EL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1250988-SM51589EL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1250988-SM51589EL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - SM51589EL - 1250988-SM51589EL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - SM51589EL
1250988-SM51589EL
Pulse Transformers - SM51589EL 1250988-SM51589EL
Manufacturer: Bourns Inc. Win Source Part Number: 1250988-SM51589EL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1250988-SM51589EL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Pulse Transformers - SM51589ELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM51589ELTR-ND
Pulse Transformers SM51589ELTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
350UH Pulse Transformer - 166-SM51589EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-SM51589EL
350UH Pulse Transformer 166-SM51589EL
PULSE XFMR 1CT:1CT 350UH Product overview: SM51589EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51589EL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 350UH Product overview: SM51589EL from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM51589EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
SM51589EL
Transformers - Pulse Transformers SM51589EL
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1250988-SM51589EL SM51589ELTR-ND 166-SM51589EL SM51589EL
Product Name Pulse Transformers - SM51589EL Pulse Transformers 350UH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details