Bourns, Inc. Pulse Transformers - SM13072APEL SM13072APEL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 848260-SM13072APEL Series: Automotive, AEC-Q200, SM Features: Pulse Transformer Package: Reel - TR Family Name: SM13072 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: SM13072APELTR, SM13072APELCT, SM13072APELDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 848260-SM13072APEL Series: Automotive, AEC-Q200, SM Features: Pulse Transformer Package: Reel - TR Family Name: SM13072 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: SM13072APELTR, SM13072APELCT, SM13072APELDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - SM13072APEL - 848260-SM13072APEL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - SM13072APEL
848260-SM13072APEL
Pulse Transformers - SM13072APEL 848260-SM13072APEL
Manufacturer: Bourns Inc. Win Source Part Number: 848260-SM13072APEL Series: Automotive, AEC-Q200, SM Features: Pulse Transformer Package: Reel - TR Family Name: SM13072 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: SM13072APELTR, SM13072APELCT, SM13072APELDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 848260-SM13072APEL
Series: Automotive, AEC-Q200, SM
Features: Pulse Transformer
Package: Reel - TR
Family Name: SM13072
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: SM13072APELTR, SM13072APELCT, SM13072APELDKR

Buy Now Datasheet
Pulse Transformers - SM13072APELDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM13072APELDKR-ND
Pulse Transformers SM13072APELDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - SM13072APELCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM13072APELCT-ND
Pulse Transformers SM13072APELCT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - SM13072APELTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM13072APELTR-ND
Pulse Transformers SM13072APELTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 1345652 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
1345652
LAN Ethernet Transformers 1345652
Bourns SM13072APEL

Bourns SM13072APEL

Supplier's Site
LAN Ethernet Transformers - 1775434 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
1775434
LAN Ethernet Transformers 1775434
Bourns SM13072APEL

Bourns SM13072APEL

Supplier's Site
Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 13AC5856 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
13AC5856
Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 13AC5856
XFMR, 350UH, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

XFMR, 350UH, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM13072APEL
Audio Transformers / Signal Transformers SM13072APEL
Audio Transformers / Signal Transformers LAN 10/100 BASE-T XformerAEC-Q200 125C

Audio Transformers / Signal Transformers LAN 10/100 BASE-T XformerAEC-Q200 125C

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
SM13072APEL
Transformers - Pulse Transformers SM13072APEL
LAN 10/100 BASE T XFORMER AECQ +

LAN 10/100 BASE T XFORMER AECQ +

Supplier's Site
Pulse Transformers - SM13072APEL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
SM13072APEL
Pulse Transformers SM13072APEL
LAN 10/100 BASE T XFORMER AECQ +

LAN 10/100 BASE T XFORMER AECQ +

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 848260-SM13072APEL SM13072APELDKR-ND 1345652 13AC5856 SM13072APEL SM13072APEL SM13072APEL
Product Name Pulse Transformers - SM13072APEL Pulse Transformers LAN Ethernet Transformers Xfmr, 350Uh, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 1739131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Power Transformers - 160E40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers