Bourns, Inc. Fuses SF-3812TL300T-2

Description
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-3812TL300T-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812TL300T-2CT-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-3812TL300T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - SF-3812TL300T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-3812TL300T-2
Circuit Protection - Fuses SF-3812TL300T-2
FUSE BOARD MOUNT 3A 250VAC 2SMD

FUSE BOARD MOUNT 3A 250VAC 2SMD

Supplier's Site
Fuse, Time Delay, 3A, 250Vac, 3812; Fuse Current Bourns - 99AC4317 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 3A, 250Vac, 3812; Fuse Current Bourns
99AC4317
Fuse, Time Delay, 3A, 250Vac, 3812; Fuse Current Bourns 99AC4317
FUSE, TIME DELAY, 3A, 250VAC, 3812; Fuse Current:3A; Product Range:SinglFuse SF-3812TL-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, TIME DELAY, 3A, 250VAC, 3812; Fuse Current:3A; Product Range:SinglFuse SF-3812TL-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
3812 Time-Lag Tube 3A Bourns - 33AH9384 - Newark, An Avnet Company
Chicago, IL, United States
3812 Time-Lag Tube 3A Bourns
33AH9384
3812 Time-Lag Tube 3A Bourns 33AH9384
3812 TIME-LAG TUBE 3A

3812 TIME-LAG TUBE 3A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SF-3812TL300T-2TR-ND SF-3812TL300T-2 99AC4317 33AH9384
Product Name Fuses Circuit Protection - Fuses Fuse, Time Delay, 3A, 250Vac, 3812; Fuse Current Bourns 3812 Time-Lag Tube 3A Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Fuse Material Tin, Thermoplastic
Approvals / Standards RoHS
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers