500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1301947-SF-3812TL050
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812TM-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.963
DC Cold Resistance: 0.5479 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812TL050T-2TR,SF
Base Product Number: SF-3812
Approval Agency: UL
FUSE BOARD MNT 500MA 250VAC 2SMD Product overview: SF-3812TL050T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812TL050T-2 can be used for catalog matching and distributor lookup.
FUSE, TIME DELAY, 0.5A, 250VAC, 3812; Fuse Current:500mA; Product Range:SinglFuse SF-3812TL-T Series; Voltage Rating VAC:250V; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:3812; Breaking Capacity Current RoHS Compliant: Yes
FUSE BOARD MNT 500MA 250VAC 2SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-3812TL050T-2TR-ND | 1301947-SF-3812TL050T-2 | 139-SF-3812TL050T-2 | 99AC4311 | SF-3812TL050T-2 |
| Product Name | Fuses | Circuit Protection - Fuses | 500MA Circuit Protection Fuse | Fuse, Time Delay, 0.5A, 250Vac, 3812; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |