Win Source Part Number: 1301962-SF-3812FG200
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-3812FG-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 100 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 300A DC
Melting I2t: 18
DC Cold Resistance: 0.0033 Ohms
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.122" W x 0.122" H (10.10mm x 3.10mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-3812FG2000T-2DKR,
Base Product Number: SF-3812
Approval Agency: cUL, UL
FUSE BRD MT 20A 125VAC/100DC SMD Product overview: SF-3812FG2000T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-3812FG2000T-2
20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 125V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 20A 125VAC/100DC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1301962-SF-3812FG2000T-2 | 139-SF-3812FG2000T-2 | SF-3812FG2000T-2DKR-ND | SF-3812FG2000T-2 |
| Product Name | Circuit Protection - Fuses | SMD 20A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 20 amps | 20 amps | 20 amps |