20A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
20A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 20A 250VAC/80DC 2SMD
FUSE, FAST ACTING, 20A, 3812; Fuse Current:20A; Product Range:SinglFuse SF-3812F-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:72V; Blow Characteristic:Fast Acting; Fuse Case Style:3812; Breaking Capacity Current AC:150A; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1878665 | SF-3812F2000T-2TR-ND | SF-3812F2000T-2 | 26AH0092 |
| Product Name | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, Fast Acting, 20A, 3812; Fuse Current Bourns |
| Fuse Material | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL | RoHS | |
| Features | Resettable | Fast Acting | ||
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) |