40A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
40A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
40A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BOARD MOUNT 40A 60VDC 2SMD
FUSE, HIGH CURRENT, 40A, 2923; Fuse Current:40A; Product Range:SinglFuse SF-2923HC-C Series; Voltage Rating VAC:-; Voltage Rating V DC:60V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2923; Breaking Capacity RoHS Compliant: Yes
2923 TIME-LAG CUBE 40A
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | SF-2923HC40C-2DKR-ND | SF-2923HC40C-2 | 94AC9381 | 33AH9359 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, High Current, 40A, 2923; Fuse Current Bourns | 2923 Time-Lag Cube 40A Bourns |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |