30A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
30A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
30A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE, HIGH CURRENT, 30A, 2923; Fuse Current:30A; Product Range:SinglFuse SF-2923HC-C Series; Voltage Rating VAC:-; Voltage Rating V DC:60V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2923; Breaking Capacity RoHS Compliant: Yes
FUSE BOARD MOUNT 30A 60VDC 2SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-2923HC30C-2TR-ND | 94AC9380 | SF-2923HC30C-2 |
| Product Name | Fuses | Fuse, High Current, 30A, 2923; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |