Bourns, Inc. 2A Circuit Protection Fuse SF-2410SP200W-2

Description
FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410SP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP200W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410SP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP200W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
139-SF-2410SP200W-2
2A Circuit Protection Fuse 139-SF-2410SP200W-2
FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410SP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP200W-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 2A 250VAC/125DC 2410 Product overview: SF-2410SP200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP200W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2410SP200W-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP200W-2CT-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP200W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

2A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1301966-SF-2410SP200W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301966-SF-2410SP200W-2
Circuit Protection - Fuses 1301966-SF-2410SP200W-2
Win Source Part Number: 1301966-SF-2410SP200 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410SPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 3 DC Cold Resistance: 0.038 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410SP200W-2DKR,S F-2410SP200W-2TR,SF- 2410SP200W-2CT Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301966-SF-2410SP200W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410SPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 3
DC Cold Resistance: 0.038 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410SP200W-2DKR,SF-2410SP200W-2TR,SF-2410SP200W-2CT
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410SP200W-2
Circuit Protection - Fuses SF-2410SP200W-2
FUSE BRD MT 2A 250VAC/125DC 2410

FUSE BRD MT 2A 250VAC/125DC 2410

Supplier's Site
Fuse, Smd, Time Delay, 2A, 2410; Fuse Current Bourns - 62AC8186 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time Delay, 2A, 2410; Fuse Current Bourns
62AC8186
Fuse, Smd, Time Delay, 2A, 2410; Fuse Current Bourns 62AC8186
FUSE, SMD, TIME DELAY, 2A, 2410; Fuse Current:2A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, TIME DELAY, 2A, 2410; Fuse Current:2A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Time Delay, 2A, 250Vac, 2410; Fuse Current Bourns - 67AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 2A, 250Vac, 2410; Fuse Current Bourns
67AC6805
Smd Fuse, Time Delay, 2A, 250Vac, 2410; Fuse Current Bourns 67AC6805
SMD FUSE, TIME DELAY, 2A, 250VAC, 2410; Fuse Current:2A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410SPxxxW Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 2A, 250VAC, 2410; Fuse Current:2A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410SPxxxW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410SP200W-2 SF-2410SP200W-2TR-ND 1301966-SF-2410SP200W-2 SF-2410SP200W-2 62AC8186
Product Name 2A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Smd, Time Delay, 2A, 2410; Fuse Current Bourns
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313503 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details