Bourns, Inc. 1A Circuit Protection Fuse SF-2410SP100W-2

Description
FUSE BRD MT 1A 250VAC/125DC 2410 Product overview: SF-2410SP100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP100W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MT 1A 250VAC/125DC 2410 Product overview: SF-2410SP100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP100W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-SF-2410SP100W-2
1A Circuit Protection Fuse 139-SF-2410SP100W-2
FUSE BRD MT 1A 250VAC/125DC 2410 Product overview: SF-2410SP100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP100W-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 1A 250VAC/125DC 2410 Product overview: SF-2410SP100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP100W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2410SP100W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP100W-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP100W-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, Time Delay, 1A, 2410; Fuse Current Bourns - 62AC8183 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time Delay, 1A, 2410; Fuse Current Bourns
62AC8183
Fuse, Smd, Time Delay, 1A, 2410; Fuse Current Bourns 62AC8183
FUSE, SMD, TIME DELAY, 1A, 2410; Fuse Current:1A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, TIME DELAY, 1A, 2410; Fuse Current:1A; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Time Delay, 1A, 250Vac, 2410; Fuse Current Bourns - 67AC6802 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 1A, 250Vac, 2410; Fuse Current Bourns
67AC6802
Smd Fuse, Time Delay, 1A, 250Vac, 2410; Fuse Current Bourns 67AC6802
SMD FUSE, TIME DELAY, 1A, 250VAC, 2410; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410SPxxxW Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 1A, 250VAC, 2410; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410SPxxxW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410SP100W-2
Circuit Protection - Fuses SF-2410SP100W-2
FUSE BRD MT 1A 250VAC/125DC 2410

FUSE BRD MT 1A 250VAC/125DC 2410

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-SF-2410SP100W-2 SF-2410SP100W-2DKR-ND 62AC8183 SF-2410SP100W-2
Product Name 1A Circuit Protection Fuse Fuses Fuse, Smd, Time Delay, 1A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2516.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Power Fuses DC Fuses - VDC series - VDC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 100 amps
View Details