Bourns, Inc. Fuses SF-2410SP063W-2

Description
630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410SP063W-2CT-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP063W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP063W-2TR-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

630mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, Time Delay, 0.63A, 2410; Fuse Current Bourns - 62AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time Delay, 0.63A, 2410; Fuse Current Bourns
62AC8181
Fuse, Smd, Time Delay, 0.63A, 2410; Fuse Current Bourns 62AC8181
FUSE, SMD, TIME DELAY, 0.63A, 2410; Fuse Current:630mA; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, TIME DELAY, 0.63A, 2410; Fuse Current:630mA; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410SP063W-2
Circuit Protection - Fuses SF-2410SP063W-2
FUSE BRD 630MA 250VAC/125DC 2410

FUSE BRD 630MA 250VAC/125DC 2410

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-2410SP063W-2CT-ND 62AC8181 SF-2410SP063W-2
Product Name Fuses Fuse, Smd, Time Delay, 0.63A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3127.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002645025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details