Bourns, Inc. Circuit Protection - Fuses SF-2410SP050W-2

Description
Win Source Part Number: 1301965-SF-2410SP050 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410SPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 0.11 DC Cold Resistance: 0.206 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410SP050W-2TR,SF -2410SP050W-2CT,SF-2 410SP050W-2DKR Base Product Number: SF-2410 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301965-SF-2410SP050 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410SPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 0.11 DC Cold Resistance: 0.206 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410SP050W-2TR,SF -2410SP050W-2CT,SF-2 410SP050W-2DKR Base Product Number: SF-2410 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1301965-SF-2410SP050W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301965-SF-2410SP050W-2
Circuit Protection - Fuses 1301965-SF-2410SP050W-2
Win Source Part Number: 1301965-SF-2410SP050 W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410SPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 50A DC Melting I2t: 0.11 DC Cold Resistance: 0.206 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410SP050W-2TR,SF -2410SP050W-2CT,SF-2 410SP050W-2DKR Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301965-SF-2410SP050W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410SPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 50A DC
Melting I2t: 0.11
DC Cold Resistance: 0.206 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410SP050W-2TR,SF-2410SP050W-2CT,SF-2410SP050W-2DKR
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
500MA Circuit Protection Fuse
139-SF-2410SP050W-2
500MA Circuit Protection Fuse 139-SF-2410SP050W-2
FUSE BRD 500MA 250VAC/125DC 2410 Product overview: SF-2410SP050W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP050W-2 can be used for catalog matching and distributor lookup.

FUSE BRD 500MA 250VAC/125DC 2410 Product overview: SF-2410SP050W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410SP050W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2410SP050W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP050W-2CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410SP050W-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, Time Delay, 0.5A, 2410; Fuse Current Bourns - 62AC8180 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time Delay, 0.5A, 2410; Fuse Current Bourns
62AC8180
Fuse, Smd, Time Delay, 0.5A, 2410; Fuse Current Bourns 62AC8180
FUSE, SMD, TIME DELAY, 0.5A, 2410; Fuse Current:500mA; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, TIME DELAY, 0.5A, 2410; Fuse Current:500mA; Product Range:SinglFuse SF-2410SPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Time Delay; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Time Delay, 0.5A, 250Vac, 2410; Fuse Current Bourns - 67AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 0.5A, 250Vac, 2410; Fuse Current Bourns
67AC6799
Smd Fuse, Time Delay, 0.5A, 250Vac, 2410; Fuse Current Bourns 67AC6799
SMD FUSE, TIME DELAY, 0.5A, 250VAC, 2410; Fuse Current:500mA; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410SPxxxW Series RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 0.5A, 250VAC, 2410; Fuse Current:500mA; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410SPxxxW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2410SP050W-2
Circuit Protection - Fuses SF-2410SP050W-2
FUSE BRD 500MA 250VAC/125DC 2410

FUSE BRD 500MA 250VAC/125DC 2410

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1301965-SF-2410SP050W-2 139-SF-2410SP050W-2 SF-2410SP050W-2DKR-ND 62AC8180 SF-2410SP050W-2
Product Name Circuit Protection - Fuses 500MA Circuit Protection Fuse Fuses Fuse, Smd, Time Delay, 0.5A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Mounting SMD (SMT) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 12 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers