Bourns, Inc. Fuses SF-2410HI150T-2

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410HI150T-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410HI150T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410HI150T-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 1301975-SF-2410HI150T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301975-SF-2410HI150T-2
Circuit Protection - Fuses 1301975-SF-2410HI150T-2
Win Source Part Number: 1301975-SF-2410HI150 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410HI-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 2.82 DC Cold Resistance: 0.057 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410HI150T-2TR,SF -2410HI150T-2DKR,SF- 2410HI150T-2CT Approval Agency: cUL, UL

Win Source Part Number: 1301975-SF-2410HI150T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410HI-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 2.82
DC Cold Resistance: 0.057 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410HI150T-2TR,SF-2410HI150T-2DKR,SF-2410HI150T-2CT
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A Circuit Protection Fuse
139-SF-2410HI150T-2
SMD 1.5A Circuit Protection Fuse 139-SF-2410HI150T-2
FUSE BRDMT 1.5A 125VAC/125DC SMD Product overview: SF-2410HI150T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410HI150T-2 can be used for catalog matching and distributor lookup.

FUSE BRDMT 1.5A 125VAC/125DC SMD Product overview: SF-2410HI150T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410HI150T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 1914563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1914563
Non Resettable Fuses 1914563
Bourns SF-2410HI150T-2

Bourns SF-2410HI150T-2

Supplier's Site
Non Resettable Fuses - 1914194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1914194
Non Resettable Fuses 1914194
Bourns SF-2410HI150T-2

Bourns SF-2410HI150T-2

Supplier's Site
Circuit Protection - Fuses - SF-2410HI150T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410HI150T-2
Circuit Protection - Fuses SF-2410HI150T-2
FUSE BRDMT 1.5A 125VAC/125DC SMD

FUSE BRDMT 1.5A 125VAC/125DC SMD

Supplier's Site
Fuse, High Inrush Current, 1.5A, 2410; Fuse Current Bourns - 26AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Inrush Current, 1.5A, 2410; Fuse Current Bourns
26AH0079
Fuse, High Inrush Current, 1.5A, 2410; Fuse Current Bourns 26AH0079
FUSE, HIGH INRUSH CURRENT, 1.5A, 2410; Fuse Current:1.5A; Product Range:SinglFuse SF-2410HI-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2410; BreakingRoHS Compliant: Yes

FUSE, HIGH INRUSH CURRENT, 1.5A, 2410; Fuse Current:1.5A; Product Range:SinglFuse SF-2410HI-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2410; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SF-2410HI150T-2TR-ND 1301975-SF-2410HI150T-2 139-SF-2410HI150T-2 1914563 SF-2410HI150T-2 26AH0079
Product Name Fuses Circuit Protection - Fuses SMD 1.5A Circuit Protection Fuse Non Resettable Fuses Circuit Protection - Fuses Fuse, High Inrush Current, 1.5A, 2410; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Micro Fuses - VF242/VF242-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 0.2500 amps
View Details