Bourns, Inc. Fuses SF-2410FPA100W-2

Description
1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-2410FPA100W-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - 118-SF-2410FPA100W-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - 118-SF-2410FPA100W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1A AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Singapore, Singapore
1A Circuit Protection Fuse
139-SF-2410FPA100W-2
1A Circuit Protection Fuse 139-SF-2410FPA100W-2
FUSE BOARD MOUNT 1A 250VDC 2410 Product overview: SF-2410FPA100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FPA100W-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1A 250VDC 2410 Product overview: SF-2410FPA100W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FPA100W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1302024-SF-2410FPA100W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302024-SF-2410FPA100W-2
Circuit Protection - Fuses 1302024-SF-2410FPA100W-2
Win Source Part Number: 1302024-SF-2410FPA10 0W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPA-W Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 0.59 DC Cold Resistance: 0.093 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: 118-SF-2410FPA100W-2 TR,118-SF-2410FPA100 W-2DKR,118-SF-2410FP A100W-2CT Approval Agency: cUL, UL

Win Source Part Number: 1302024-SF-2410FPA100W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPA-W
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 0.59
DC Cold Resistance: 0.093 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-2410FPA100W-2TR,118-SF-2410FPA100W-2DKR,118-SF-2410FPA100W-2CT
Approval Agency: cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses - SF-2410FPA100W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FPA100W-2
Circuit Protection - Fuses SF-2410FPA100W-2
FUSE BOARD MOUNT 1A 250VDC 2410

FUSE BOARD MOUNT 1A 250VDC 2410

Supplier's Site
Fuse, Aec-Q200, Fast Act, 1A, 250V, 2410 Rohs Compliant Bourns - 69AH2272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Act, 1A, 250V, 2410 Rohs Compliant Bourns
69AH2272
Fuse, Aec-Q200, Fast Act, 1A, 250V, 2410 Rohs Compliant Bourns 69AH2272
FUSE, AEC-Q200, FAST ACT, 1A, 250V, 2410 ROHS COMPLIANT: YES

FUSE, AEC-Q200, FAST ACT, 1A, 250V, 2410 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 118-SF-2410FPA100W-2CT-ND 139-SF-2410FPA100W-2 1302024-SF-2410FPA100W-2 SF-2410FPA100W-2 69AH2272
Product Name Fuses 1A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Aec-Q200, Fast Act, 1A, 250V, 2410 Rohs Compliant Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-2531-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers