FUSE BRD MT 4A 125VAC/125DC 2SMD Product overview: SF-2410FP400T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP400T-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302002-SF-2410FP400
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FP-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 3.9744
DC Cold Resistance: 0.021 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP400T-2DKR,S
Approval Agency: cUL, UL
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 4A 125VAC/125DC 2SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-2410FP400T-2 | 1302002-SF-2410FP400T-2 | 118-SF-2410FP400T-2TR-ND | SF-2410FP400T-2 |
| Product Name | 4A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | UL | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Rated Current | 4 amps | 4 amps | 4 amps |