The Win Source Electronics part number 1301989-SF-2410FP350
Win Source Part Number: 1301989-SF-2410FP350
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 2.5
DC Cold Resistance: 0.022 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP350W-2DKR,S
Base Product Number: SF-2410
Approval Agency: UL
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
FUSE BRD 3.5A 125VAC/125DC 2410 Product overview: SF-2410FP350W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP350W-2 can be used for catalog matching and distributor lookup.
FUSE, SMD, 3.5A, FAST ACTING, 2410; Fuse Current:3.5A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes
FUSE BRD 3.5A 125VAC/125DC 2410
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1301989-SF-2410FP350W-2 | SF-2410FP350W-2TR-ND | 139-SF-2410FP350W-2 | 58AC3923 | SF-2410FP350W-2 |
| Product Name | Circuit Protection - Fuses | Fuses | 3.5A Circuit Protection Fuse | Fuse, Smd, 3.5A, Fast Acting, 2410; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |