Bourns, Inc. 3A Circuit Protection Fuse SF-2410FP300T-2

Description
FUSE BRD MT 3A 125VAC/125DC 2SMD Product overview: SF-2410FP300T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP300T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BRD MT 3A 125VAC/125DC 2SMD Product overview: SF-2410FP300T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP300T-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Circuit Protection Fuse
139-SF-2410FP300T-2
3A Circuit Protection Fuse 139-SF-2410FP300T-2
FUSE BRD MT 3A 125VAC/125DC 2SMD Product overview: SF-2410FP300T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP300T-2 can be used for catalog matching and distributor lookup.

FUSE BRD MT 3A 125VAC/125DC 2SMD Product overview: SF-2410FP300T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP300T-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 118-SF-2410FP300T-2CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 118-SF-2410FP300T-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 118-SF-2410FP300T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 1302007-SF-2410FP300T-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302007-SF-2410FP300T-2
Circuit Protection - Fuses 1302007-SF-2410FP300T-2
Win Source Part Number: 1302007-SF-2410FP300 T-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FP-T Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.548 DC Cold Resistance: 0.036 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Affected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP300T-2TR,11 8-SF-2410FP300T-2DKR ,SF-2410FP300T-2CT,S F-2410FP300T-2DKR,11 8-SF-2410FP300T-2CT, SF-2410FP300T-2CT,11 8-SF-2410FP300T-2TR, SF-2410FP300T-2TR,SF -2410FP300T-2DKR Approval Agency: cUL, UL

Win Source Part Number: 1302007-SF-2410FP300T-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FP-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.548
DC Cold Resistance: 0.036 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP300T-2TR,118-SF-2410FP300T-2DKR,SF-2410FP300T-2CT,SF-2410FP300T-2DKR,118-SF-2410FP300T-2CT,SF-2410FP300T-2CT,118-SF-2410FP300T-2TR,SF-2410FP300T-2TR,SF-2410FP300T-2DKR
Approval Agency: cUL, UL

Buy Now Datasheet
Fuse, Fast Acting, 3A, 2410; Fuse Current Bourns - 26AH0064 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 3A, 2410; Fuse Current Bourns
26AH0064
Fuse, Fast Acting, 3A, 2410; Fuse Current Bourns 26AH0064
FUSE, FAST ACTING, 3A, 2410; Fuse Current:3A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, FAST ACTING, 3A, 2410; Fuse Current:3A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - SF-2410FP300T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP300T-2
Circuit Protection - Fuses SF-2410FP300T-2
FUSE BRD MT 3A 125VAC/125DC 2SMD

FUSE BRD MT 3A 125VAC/125DC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-2410FP300T-2 118-SF-2410FP300T-2CT-ND 1302007-SF-2410FP300T-2 26AH0064 SF-2410FP300T-2
Product Name 3A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Fast Acting, 3A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data