Bourns, Inc. Fuses SF-2410FP125W-2

Description
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410FP125W-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP125W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP125W-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

1.25A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - SF-2410FP125W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP125W-2
Circuit Protection - Fuses SF-2410FP125W-2
FUSE BRD 1.25A 250VAC/125DC 2410

FUSE BRD 1.25A 250VAC/125DC 2410

Supplier's Site
Fuse, Smd, 1.25A, Fast Acting, 2410; Fuse Current Bourns - 58AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, Fast Acting, 2410; Fuse Current Bourns
58AC3917
Fuse, Smd, 1.25A, Fast Acting, 2410; Fuse Current Bourns 58AC3917
FUSE, SMD, 1.25A, FAST ACTING, 2410; Fuse Current:1.25A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 1.25A, FAST ACTING, 2410; Fuse Current:1.25A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:250V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number SF-2410FP125W-2CT-ND SF-2410FP125W-2 58AC3917
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 1.25A, Fast Acting, 2410; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details