Bourns, Inc. Circuit Protection - Fuses SF-2410FP1000W-2

Description
Win Source Part Number: 1301993-SF-2410FP100 0W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A AC, 50A DC Melting I2t: 29.2 DC Cold Resistance: 0.0066 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP1000W-2CT,S F-2410FP1000W-2TR,SF -2410FP1000W-2DKR Base Product Number: SF-2410 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301993-SF-2410FP100 0W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A AC, 50A DC Melting I2t: 29.2 DC Cold Resistance: 0.0066 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP1000W-2CT,S F-2410FP1000W-2TR,SF -2410FP1000W-2DKR Base Product Number: SF-2410 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1301993-SF-2410FP1000W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301993-SF-2410FP1000W-2
Circuit Protection - Fuses 1301993-SF-2410FP1000W-2
Win Source Part Number: 1301993-SF-2410FP100 0W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPxxxW Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A AC, 50A DC Melting I2t: 29.2 DC Cold Resistance: 0.0066 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2410FP1000W-2CT,S F-2410FP1000W-2TR,SF -2410FP1000W-2DKR Base Product Number: SF-2410 Approval Agency: UL

Win Source Part Number: 1301993-SF-2410FP1000W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPxxxW
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A AC, 50A DC
Melting I2t: 29.2
DC Cold Resistance: 0.0066 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP1000W-2CT,SF-2410FP1000W-2TR,SF-2410FP1000W-2DKR
Base Product Number: SF-2410
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
10A Circuit Protection Fuse
139-SF-2410FP1000W-2
10A Circuit Protection Fuse 139-SF-2410FP1000W-2
FUSE BRDMT 10A 125VAC/125DC 2410 Product overview: SF-2410FP1000W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP1000W-2 can be used for catalog matching and distributor lookup.

FUSE BRDMT 10A 125VAC/125DC 2410 Product overview: SF-2410FP1000W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP1000W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2410FP1000W-2CT-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP1000W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - SF-2410FP1000W-2TR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuse, Smd, 10A, Fast Acting, 2410; Fuse Current Bourns - 58AC3916 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 10A, Fast Acting, 2410; Fuse Current Bourns
58AC3916
Fuse, Smd, 10A, Fast Acting, 2410; Fuse Current Bourns 58AC3916
FUSE, SMD, 10A, FAST ACTING, 2410; Fuse Current:10A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 10A, FAST ACTING, 2410; Fuse Current:10A; Product Range:SinglFuse SF-2410FPxxxW Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Fast Act, 10A, 125Vdc, 2410; Fuse Current Bourns - 67AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 10A, 125Vdc, 2410; Fuse Current Bourns
67AC6783
Smd Fuse, Fast Act, 10A, 125Vdc, 2410; Fuse Current Bourns 67AC6783
SMD FUSE, FAST ACT, 10A, 125VDC, 2410; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes

SMD FUSE, FAST ACT, 10A, 125VDC, 2410; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FPxxxW Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - SF-2410FP1000W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP1000W-2
Circuit Protection - Fuses SF-2410FP1000W-2
FUSE BRDMT 10A 125VAC/125DC 2410

FUSE BRDMT 10A 125VAC/125DC 2410

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1301993-SF-2410FP1000W-2 139-SF-2410FP1000W-2 SF-2410FP1000W-2CT-ND 58AC3916 SF-2410FP1000W-2
Product Name Circuit Protection - Fuses 10A Circuit Protection Fuse Fuses Fuse, Smd, 10A, Fast Acting, 2410; Fuse Current Bourns Circuit Protection - Fuses
Mounting SMD (SMT) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details