Bourns, Inc. Fuse, Fast Acting, 10A, 2410; Fuse Current Bourns SF-2410FP1000T-2

Description
FUSE, FAST ACTING, 10A, 2410; Fuse Current:10A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet
Description
FUSE, FAST ACTING, 10A, 2410; Fuse Current:10A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Fast Acting, 10A, 2410; Fuse Current Bourns - 26AH0060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 10A, 2410; Fuse Current Bourns
26AH0060
Fuse, Fast Acting, 10A, 2410; Fuse Current Bourns 26AH0060
FUSE, FAST ACTING, 10A, 2410; Fuse Current:10A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, FAST ACTING, 10A, 2410; Fuse Current:10A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26AH0060
Product Name Fuse, Fast Acting, 10A, 2410; Fuse Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
Varistors - 7752878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5U-TTSAX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers