Bourns, Inc. Fuses SF-2410FP050T-2

Description
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-2410FP050T-2CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP050T-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP050T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns - 33AH9327 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns
33AH9327
Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns 33AH9327
SMD FUSE, FAST ACT, 0.5A, 125VDC, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FP-T Series RoHS Compliant: Yes

SMD FUSE, FAST ACT, 0.5A, 125VDC, 2410; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:SinglFuse SF-2410FP-T Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-2410FP050T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP050T-2
Circuit Protection - Fuses SF-2410FP050T-2
FUSE BRD 500MA 125VAC/125VDC SMD

FUSE BRD 500MA 125VAC/125VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number SF-2410FP050T-2CT-ND 33AH9327 SF-2410FP050T-2
Product Name Fuses Smd Fuse, Fast Act, 0.5A, 125Vdc, 2410; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2523-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 004110500 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details