Bourns, Inc. Non Resettable Fuses SF-2410FP016T-2

Description
Bourns SF-2410FP016T-2
Request a Quote Datasheet
Description
Bourns SF-2410FP016T-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1914166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1914166
Non Resettable Fuses 1914166
Bourns SF-2410FP016T-2

Bourns SF-2410FP016T-2

Supplier's Site
Non Resettable Fuses - 1914577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1914577
Non Resettable Fuses 1914577
Bourns SF-2410FP016T-2

Bourns SF-2410FP016T-2

Supplier's Site
Fuses - SF-2410FP016T-2DKR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP016T-2TR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - SF-2410FP016T-2CT-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Fast Acting, 0.16A, 2410; Fuse Current Bourns - 26AH0051 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.16A, 2410; Fuse Current Bourns
26AH0051
Fuse, Fast Acting, 0.16A, 2410; Fuse Current Bourns 26AH0051
FUSE, FAST ACTING, 0.16A, 2410; Fuse Current:160mA; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

FUSE, FAST ACTING, 0.16A, 2410; Fuse Current:160mA; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - SF-2410FP016T-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FP016T-2
Circuit Protection - Fuses SF-2410FP016T-2
FUSE BRD 160MA 125VAC/125VDC SMD

FUSE BRD 160MA 125VAC/125VDC SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1914166 SF-2410FP016T-2DKR-ND 26AH0051 SF-2410FP016T-2
Product Name Non Resettable Fuses Fuses Fuse, Fast Acting, 0.16A, 2410; Fuse Current Bourns Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS UL RoHS
Features Resettable Fast Acting
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110138 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 200 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details