FUSE BRDMT 80MA 125VAC/125DC SMD Product overview: SF-2410FP008T-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FP008T-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301996-SF-2410FP008
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FP-T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0017
DC Cold Resistance: 4.974 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.102" W x 0.102" H (6.10mm x 2.59mm x 2.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80 mA
REACH Status: REACH Affected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2410FP008T-2CT,SF
Approval Agency: cUL, UL
80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, FAST ACTING, 0.08A, 2410; Fuse Current:80mA; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A;RoHS Compliant: Yes
FUSE BRDMT 80MA 125VAC/125DC SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-2410FP008T-2 | 1301996-SF-2410FP008T-2 | 118-SF-2410FP008T-2TR-ND | 26AH0048 | SF-2410FP008T-2 |
| Product Name | SMD 80MA Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Fuse, Fast Acting, 0.08A, 2410; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |