15A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
15A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
15A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
FUSE BOARD MOUNT 15A 65VDC 2410 Product overview: SF-2410FA1500W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FA1500W-2
Win Source Part Number: 1302026-SF-2410FA150
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FA-W
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 102.5
DC Cold Resistance: 0.0037 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-2410FA1500W-2
Approval Agency: cUL, UL
FUSE BOARD MOUNT 15A 65VDC 2410
FUSE, AEC-Q200, FAST ACT, 15A, 65V, 2410 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-2410FA1500W-2TR-ND | 139-SF-2410FA1500W-2 | 1302026-SF-2410FA1500W-2 | SF-2410FA1500W-2 | 69AH2270 |
| Product Name | Fuses | 15A Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, Fast Act, 15A, 65V, 2410 Rohs Compliant Bourns |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |